Weidmuller Terminal Blocks - Wire to Board 1764930000

Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1591-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1591-ND
Terminal Blocks - Wire to Board 281-1591-ND
TERM BLOCK 4POS 45DEG 5.08MM PCB

TERM BLOCK 4POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller - 14C0240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller
14C0240
Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller 14C0240
TERMINAL BLOCK, PCB, 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1591-ND 14C0240
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks - 1731629 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Contact elements - Contact element EF - (N) - EF103.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details