Weidmuller Terminal Blocks - Wire to Board 1764910000

Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1589-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1589-ND
Terminal Blocks - Wire to Board 281-1589-ND
TERM BLOCK 2POS 45DEG 5.08MM PCB

TERM BLOCK 2POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller - 14C0238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
14C0238
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 14C0238
TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1589-ND 14C0238
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.161 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1231-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details