Weidmuller Terminal Blocks - Wire to Board 1764870000

Description
TERM BLOCK 8POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1587-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1587-ND
Terminal Blocks - Wire to Board 281-1587-ND
TERM BLOCK 8POS 45DEG 5.08MM PCB

TERM BLOCK 8POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 16 Position, 26-12Awg; Pitch Spacing Weidmuller - 14C0234 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 26-12Awg; Pitch Spacing Weidmuller
14C0234
Terminal Block, Pcb, 16 Position, 26-12Awg; Pitch Spacing Weidmuller 14C0234
TERMINAL BLOCK, PCB, 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1587-ND 14C0234
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 16 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 8
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 4 Position, 24-12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5613 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Connection Products - 1492-HM2RA472 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details