Weidmuller 10A 300V Electronic Connector 1764860000

Description
14 Pos Terminal Block, 5.08mm Pitch, 10A, 300V, Thru-Hole Product overview: 1764860000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1764860000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos Terminal Block, 5.08mm Pitch, 10A, 300V, Thru-Hole Product overview: 1764860000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1764860000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 300V Electronic Connector
371-1764860000
10A 300V Electronic Connector 371-1764860000
14 Pos Terminal Block, 5.08mm Pitch, 10A, 300V, Thru-Hole Product overview: 1764860000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1764860000 can be used for catalog matching and distributor lookup.

14 Pos Terminal Block, 5.08mm Pitch, 10A, 300V, Thru-Hole Product overview: 1764860000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1764860000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1350572-1764860000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1350572-1764860000
Connectors, Interconnects - Terminal Blocks - Wire to Board 1350572-1764860000
Win Source Part Number: 1350572-1764860000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LMZF Positions Per Level: 7 Number of Levels: 2 Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Polyamide (PA) , Nylon Voltage: 300 V Standard Package: 20 Current: 10 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1350572-1764860000
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: Omnimate LMZF
Positions Per Level: 7
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Color: Orange
Package: Bulk
Wire Gauge: 14-24 AWG
Housing Material: Polyamide (PA) , Nylon
Voltage: 300 V
Standard Package: 20
Current: 10 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Spring Cage, Tension Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Mounting Type: Through Hole
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet
Lm2Nzf 5.08/14 Or Weidmuller - 14C0233 - Newark, An Avnet Company
Chicago, IL, United States
Lm2Nzf 5.08/14 Or Weidmuller
14C0233
Lm2Nzf 5.08/14 Or Weidmuller 14C0233
LM2NZF 5.08/14 OR

LM2NZF 5.08/14 OR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 371-1764860000 1350572-1764860000 14C0233
Product Name 10A 300V Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Lm2Nzf 5.08/14 Or Weidmuller
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details