The Weidmvºller Terminal Block (part number 14C0232) is a PCB-mounted device featuring 12 positions with a pitch spacing of 5.08 mm. It accommodates wire sizes ranging from 24 AWG to 14 AWG, with a maximum conductor area of 2.5 mm². The terminal block utilizes a tension clamp connection method, ensuring secure wire retention. It is rated for a maximum current of 10A at 300V (UL) and 15A at 630V (IEC). The product is constructed from PA insulating material and has a flammability rating of V-2 according to UL 94. It operates effectively within a temperature range of -50°C to 100°C and is RoHS compliant. The terminal block is designed for through-hole soldering with a solder pin length of 3.5 mm.
TERM BLOCK 6POS 45DEG 5.08MM PCB
TERMINAL BLOCK, PCB, 12 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1586-ND | 14C0232 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 12 Position, 24-14Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) | |
| # of Contacts | 6 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |