The Weidmvºller Terminal Block, part number LM2NZF 5.08/10/135 3.5SN OR BX, features a 10-position configuration with a pitch of 5.08 mm. It is designed for printed circuit board (PCB) mounting and utilizes a tension-clamp connection method, allowing for reliable wire connections. The terminal block accommodates wire sizes ranging from 26 AWG to 12 AWG (0.2 mm² to 2.5 mm¬=) and is rated for a maximum current of 15 A at 630 V (IEC) or 10 A at 300 V (UL). Constructed from PA insulating material, the terminal block is orange in color and has a flammability rating of V-0 according to UL 94. It operates effectively within a temperature range of -50 °C to 100 °C and is suitable for various applications requiring a compact and efficient connection solution. The product is packaged in boxes containing 50 pieces each.
"5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
TERMINAL BLOCK, PCB, 10POS, 26-12AWG; Product Range:LM2NZF 5.08 Series; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1585-ND | 14C0231 |
| Product Name | Wire to Board | Terminal Block, Pcb, 10Pos, 26-12Awg; Product Range Weidmuller |
| Termination | Screwless - Spring Cage, Tension Clamp |