Weidmuller Terminal Block, Pcb, 8 Position, 26-12Awg; Pitch Spacing Weidmuller 1764830000

Description
TERMINAL BLOCK, PCB, 8 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 8 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 8 Position, 26-12Awg; Pitch Spacing Weidmuller - 14C0230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 26-12Awg; Pitch Spacing Weidmuller
14C0230
Terminal Block, Pcb, 8 Position, 26-12Awg; Pitch Spacing Weidmuller 14C0230
TERMINAL BLOCK, PCB, 8 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14C0230
Product Name Terminal Block, Pcb, 8 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers