Weidmuller Terminal Blocks - Wire to Board 1764820000

Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1583-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1583-ND
Terminal Blocks - Wire to Board 281-1583-ND
TERM BLOCK 3POS 45DEG 5.08MM PCB

TERM BLOCK 3POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller - 14M6626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
14M6626
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 14M6626
TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1583-ND 14M6626
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CSFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers