Weidmuller Terminal Blocks - Din Rail, Channel 1763230000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1763230000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1763230000-ND
Terminal Blocks - Din Rail, Channel 1763230000-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Terminal Block, Fuse, 4 Position, 26-12Awg; No. Of Positions Weidmuller - 14C0214 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 4 Position, 26-12Awg; No. Of Positions Weidmuller
14C0214
Terminal Block, Fuse, 4 Position, 26-12Awg; No. Of Positions Weidmuller 14C0214
TERMINAL BLOCK, FUSE, 4 POSITION, 26-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:400V; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 4 POSITION, 26-12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:400V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1763230000-ND 14C0214
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 4 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-616-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details