Weidmuller Pin Header, 24 Position, 3.5Mm; Gender Weidmuller 1762222001

Description
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller - 55H2544 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller
55H2544
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller 55H2544
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2544
Product Name Pin Header, 24 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details