Weidmuller Pin Header, 16 Position, 3.5Mm; Gender Weidmuller 1762142001

Description
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Description
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller - 18C9163 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller
18C9163
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller 18C9163
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C9163
Product Name Pin Header, 16 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details