Weidmuller Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 1761762001

Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller - 55H2543 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
55H2543
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 55H2543
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2543
Product Name Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-102-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 45AC2545 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details