"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 6POS 90DEG 3.5MM
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-1757-ND | 1761582001 | 18C9143 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Pin Header, 6 Position, 3.5Mm; Gender Weidmuller |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | PCB Mount |
| Current Rating | 15.0 amps | 10.0 amps | 10.0 amps |
| Contact Pitch | 3.51 mm (0.1380 inch) |