Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1761542001

Description
Win Source Part Number: 1350962-1761542001 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 15A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.293" (7.44mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1350962-1761542001 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 15A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.293" (7.44mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1350962-1761542001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1350962-1761542001
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1350962-1761542001
Win Source Part Number: 1350962-1761542001 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 15A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.293" (7.44mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Weidmüller

Win Source Part Number: 1350962-1761542001
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 15A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.293" (7.44mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.059" (1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350962-1761542001
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details