Weidmuller Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 1761002001

Description
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet
Description
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller - 18C9135 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
18C9135
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 18C9135
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C9135
Product Name Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details