Weidmuller Pluggable Terminal Blocks 1760520000

Description
Weidmüller 1760520000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1760520000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4258736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4258736
Pluggable Terminal Blocks 4258736
Weidmüller 1760520000 PCB Terminal Block

Weidmüller 1760520000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 1722554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722554
Pluggable Terminal Blocks 1722554
Weidmüller 1760520000 PCB Terminal Block

Weidmüller 1760520000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-1883-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1883-ND
Terminal Blocks - Wire to Board 281-1883-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller - 26M8349 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller
26M8349
Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller 26M8349
TERMINAL BLOCK, PCB, 3 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4258736 281-1883-ND 26M8349
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB
Termination Options Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSPXX00S - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Terminal Block Type Power Distribution Blocks
# of Contacts 2 to 10
View Details