Weidmuller PM 5.08/90/2 BK R20, A, V26 1760510000

Description
PM 5.08/90/2 BK R20, A, V26
Request a Quote Datasheet
Description
PM 5.08/90/2 BK R20, A, V26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM 5.08/90/2 BK R20, A, V26 - 1760510000 - Heilind Electronics, Inc.
Wilmington, MA, United States
PM 5.08/90/2 BK R20, A, V26
1760510000
PM 5.08/90/2 BK R20, A, V26 1760510000
PM 5.08/90/2 BK R20, A, V26

PM 5.08/90/2 BK R20, A, V26

Buy Now
Pluggable Terminal Blocks - 4258720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4258720
Pluggable Terminal Blocks 4258720
Weidmüller 1760510000 PCB Terminal Block

Weidmüller 1760510000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-1882-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1882-ND
Terminal Blocks - Wire to Board 281-1882-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller - 14C0195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller
14C0195
Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller 14C0195
TERMINAL BLOCK, PCB, 2 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1760510000 4258720 281-1882-ND 14C0195
Product Name PM 5.08/90/2 BK R20, A, V26 Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB
Termination Options Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details