Weidmuller Terminal Block Pluggable, 3Pos, 22-20Awg; Product Range Weidmuller 1759400000

Description
TERMINAL BLOCK PLUGGABLE, 3POS, 22-20AWG; Product Range:BLIDC 5.08/180 Series; No. of Contacts:3Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 3POS, 22-20AWG; Product Range:BLIDC 5.08/180 Series; No. of Contacts:3Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3Pos, 22-20Awg; Product Range Weidmuller - 14C0162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3Pos, 22-20Awg; Product Range Weidmuller
14C0162
Terminal Block Pluggable, 3Pos, 22-20Awg; Product Range Weidmuller 14C0162
TERMINAL BLOCK PLUGGABLE, 3POS, 22-20AWG; Product Range:BLIDC 5.08/180 Series; No. of Contacts:3Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3POS, 22-20AWG; Product Range:BLIDC 5.08/180 Series; No. of Contacts:3Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C0162
Product Name Terminal Block Pluggable, 3Pos, 22-20Awg; Product Range Weidmuller
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details