Weidmuller Rectangular Insert, Plug, 5 Position, Crimp; Product Range Weidmuller 1758380000

Description
RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:20A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 5 Position, Crimp; Product Range Weidmuller - 25C2048 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 5 Position, Crimp; Product Range Weidmuller
25C2048
Rectangular Insert, Plug, 5 Position, Crimp; Product Range Weidmuller 25C2048
RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:20A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 5 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:5Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 25C2048
Product Name Rectangular Insert, Plug, 5 Position, Crimp; Product Range Weidmuller
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details