Weidmuller Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Weidmuller 1758370000

Description
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40ARoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Weidmuller - 24C8857 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Weidmuller
24C8857
Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Weidmuller 24C8857
RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40ARoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 3 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 24C8857
Product Name Rectangular Insert, Receptacle, 3 Position, Crimp; Product Range Weidmuller
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Metal M10x1.0 Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-10MS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Brass In Nickel Plate
NPT Thread 1" NPT; M10x1.0
View Details
Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details