Weidmuller Terminal Blocks - Wire to Board 1758050000

Description
TERM BLK 16POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 16POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1581-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1581-ND
Terminal Blocks - Wire to Board 281-1581-ND
TERM BLK 16POS 45DEG 5.08MM PCB

TERM BLK 16POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 48 Position, 24-14Awg; Pitch Spacing Weidmuller - 14C0159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 48 Position, 24-14Awg; Pitch Spacing Weidmuller
14C0159
Terminal Block, Pcb, 48 Position, 24-14Awg; Pitch Spacing Weidmuller 14C0159
TERMINAL BLOCK, PCB, 48 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:48Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 48 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:48Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1581-ND 14C0159
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 48 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 16
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-332-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details