Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1758020000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Positions Per Level: 10 Number of Levels: 2 Pitch: 0.200" (5.08mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Positions Per Level: 10 Number of Levels: 2 Pitch: 0.200" (5.08mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Positions Per Level: 10 Number of Levels: 2 Pitch: 0.200" (5.08mm) Package: Bulk Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMZF
Positions Per Level: 10
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Package: Bulk
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire to Board - 281-1580-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
281-1580-ND
Wire to Board 281-1580-ND
"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 281-1580-ND
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data