Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LP
Positions Per Level: 1
Number of Levels: 1
Package: Bulk
Mating Orientation: Horizontal with Board
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LPTR 5.08/01/90 3.2SN OR BX ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 61K7785 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Lptr 5.08/01/90 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Wire to Board Connector |