Weidmuller Zqv 1.5N/r3.5/30 Ge Weidmuller 1754300000

Description
ZQV 1.5N/R3.5/30 GE
Description
ZQV 1.5N/R3.5/30 GE

Suppliers

Company
Product
Description
Supplier Links
Zqv 1.5N/r3.5/30 Ge Weidmuller - 14C0144 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 1.5N/r3.5/30 Ge Weidmuller
14C0144
Zqv 1.5N/r3.5/30 Ge Weidmuller 14C0144
ZQV 1.5N/R3.5/30 GE

ZQV 1.5N/R3.5/30 GE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C0144
Product Name Zqv 1.5N/r3.5/30 Ge Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details