Weidmuller Terminal Blocks - Din Rail, Channel 1754170000

Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-5857-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5857-ND
Terminal Blocks - Din Rail, Channel 281-5857-ND
CONN TERM BLK FEED THRU 14-26AWG

CONN TERM BLK FEED THRU 14-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller - 14C0132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller
14C0132
Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller 14C0132
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-14AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-14AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5857-ND 14C0132
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 26-14Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 14 to 26 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0R1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details