Weidmuller Pin Header, 24 Position, 3.5Mm; Gender Weidmuller 1753202001

Description
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller - 55H2541 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller
55H2541
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller 55H2541
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H2541
Product Name Pin Header, 24 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details