"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERM BLOCK HDR 6POS 3.50MM
TERM BLOCK HDR 6POS 3.50MM
SL-SMT 3.50/06/180G 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1753024001TR-ND | 61K7717 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 3.50/06/180G 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |