"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
PIN HEADER, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1753012001-ND | 34C6847 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 5 Position, 3.5Mm; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 15.0 amps | 10.0 amps |