TERM BLOCK HDR 4POS 3.50MM
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
SL-SMT 3.50/04/180G 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1753004002CT-ND | 21M0020 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 3.50/04/180G 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |