Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748560000

Description
TERM BLOCK PLUG 20POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 20POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1868-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1868-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1868-ND
TERM BLOCK PLUG 20POS STR 3.5MM

TERM BLOCK PLUG 20POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller - 14C0123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller
14C0123
Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller 14C0123
TERMINAL BLOCK PLUGGABLE 20 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:20Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 20 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:20Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1868-ND 14C0123
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
TERM BLCK Rail MTD 1P 30A BLU - 1492-H1B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers
Barrier Strips - 1-1437653-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details