Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748320000

Description
TERM BLOCK PLUG 36POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 36POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3172-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3172-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3172-ND
TERM BLOCK PLUG 36POS STR 3.5MM

TERM BLOCK PLUG 36POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 36Pos, 16Awg; Pitch Spacing Weidmuller - 61K7625 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 36Pos, 16Awg; Pitch Spacing Weidmuller
61K7625
Terminal Block, Pluggable, 36Pos, 16Awg; Pitch Spacing Weidmuller 61K7625
TERMINAL BLOCK, PLUGGABLE, 36POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:36Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 36POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:36Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3172-ND 61K7625
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 36Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers