Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748310000

Description
TERM BLOCK PLUG 34POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 34POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3144-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3144-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3144-ND
TERM BLOCK PLUG 34POS STR 3.5MM

TERM BLOCK PLUG 34POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 34Pos, 16Awg; Pitch Spacing Weidmuller - 61K7624 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 34Pos, 16Awg; Pitch Spacing Weidmuller
61K7624
Terminal Block, Pluggable, 34Pos, 16Awg; Pitch Spacing Weidmuller 61K7624
TERMINAL BLOCK, PLUGGABLE, 34POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:34Position s; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 34POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:34Positions; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3144-ND 61K7624
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 34Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-32D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details