Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748280000

Description
TERM BLOCK PLUG 28POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 28POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3111-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3111-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3111-ND
TERM BLOCK PLUG 28POS STR 3.5MM

TERM BLOCK PLUG 28POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 28Pos, 16Awg; Pitch Spacing Weidmuller - 14C0115 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 28Pos, 16Awg; Pitch Spacing Weidmuller
14C0115
Terminal Block, Pluggable, 28Pos, 16Awg; Pitch Spacing Weidmuller 14C0115
TERMINAL BLOCK, PLUGGABLE, 28POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:28Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 28POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:28Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3111-ND 14C0115
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 28Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 927298 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details