Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1748240000

Description
TERM BLOCK PLUG 20POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 20POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1861-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1861-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1861-ND
TERM BLOCK PLUG 20POS STR 3.5MM

TERM BLOCK PLUG 20POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller - 14C0112 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller
14C0112
Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller 14C0112
TERMINAL BLOCK PLUGGABLE 20 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:20Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 20 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:20Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1861-ND 14C0112
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 20 Position, 28-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers