Weidmuller B2L 3.50/14/180F SN BK BX R20, C, V31 1748210000

Description
B2L 3.50/14/180F SN BK BX R20, C, V31
Request a Quote Datasheet
Description
B2L 3.50/14/180F SN BK BX R20, C, V31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B2L 3.50/14/180F SN BK BX R20, C, V31 - 1748210000 - Heilind Electronics, Inc.
Wilmington, MA, United States
B2L 3.50/14/180F SN BK BX R20, C, V31
1748210000
B2L 3.50/14/180F SN BK BX R20, C, V31 1748210000
B2L 3.50/14/180F SN BK BX R20, C, V31

B2L 3.50/14/180F SN BK BX R20, C, V31

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-4726-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4726-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4726-ND
TERM BLOCK PLUG 14POS STR 3.5MM

TERM BLOCK PLUG 14POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller - 14C0109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller
14C0109
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller 14C0109
TERMINAL BLOCK, PLUGGABLE, 14POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:14Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Tension Clamp; Rated Current:10.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1748210000 281-4726-ND 14C0109
Product Name B2L 3.50/14/180F SN BK BX R20, C, V31 Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Miniature Turret Term Board - 15249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details