Weidmuller Headers, Plugs and Sockets 1748140000

Description
"32 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"32 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1748140000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1748140000-ND
Headers, Plugs and Sockets 1748140000-ND
"32 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"32 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 8-WDFN Exposed Pad, CSP Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 8-WDFN Exposed Pad, CSP
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet
B2L 3.50/32/180F Sn Or Bx Rohs Compliant Weidmuller - 61K7619 - Newark, An Avnet Company
Chicago, IL, United States
B2L 3.50/32/180F Sn Or Bx Rohs Compliant Weidmuller
61K7619
B2L 3.50/32/180F Sn Or Bx Rohs Compliant Weidmuller 61K7619
B2L 3.50/32/180F SN OR BX ROHS COMPLIANT: YES

B2L 3.50/32/180F SN OR BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1748140000-ND 61K7619
Product Name Headers, Plugs and Sockets Connectors,Interconnects B2L 3.50/32/180F Sn Or Bx Rohs Compliant Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details