Weidmuller Terminal Blocks - Din Rail, Channel 1746770000

Description
CONN TERM BLK GROUND 6-16 AWG
Request a Quote
Description
CONN TERM BLK GROUND 6-16 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 14C0089, is designed for DIN rail mounting and features a two-position configuration. It utilizes tension clamp technology, which allows for a flexible and reliable connection for various conductor types. The terminal block accommodates wire sizes from 16 AWG to 6 AWG, with a maximum conductor cross-section of 10 mm¬=. It has a rated short-time current of 1200 A for a 10 mm¬= conductor and a rated voltage of 800 V. The continuous operating temperature range is from -50 ¬8C to 120 ¬8C, making it suitable for a wide range of applications. The terminal block is constructed from Wemid material and is green/yellow in color, complying with UL 94 V-0 flammability standards. This product is RoHS compliant and has received various certifications, including ATEX and IECEx, indicating its suitability for use in potentially explosive environments. The terminal block is designed for snap-on mounting on TS 35 rails and includes a PE connection.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 14C0089, is designed for DIN rail mounting and features a two-position configuration. It utilizes tension clamp technology, which allows for a flexible and reliable connection for various conductor types. The terminal block accommodates wire sizes from 16 AWG to 6 AWG, with a maximum conductor cross-section of 10 mm¬=. It has a rated short-time current of 1200 A for a 10 mm¬= conductor and a rated voltage of 800 V. The continuous operating temperature range is from -50 ¬8C to 120 ¬8C, making it suitable for a wide range of applications. The terminal block is constructed from Wemid material and is green/yellow in color, complying with UL 94 V-0 flammability standards. This product is RoHS compliant and has received various certifications, including ATEX and IECEx, indicating its suitability for use in potentially explosive environments. The terminal block is designed for snap-on mounting on TS 35 rails and includes a PE connection.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3719-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3719-ND
Terminal Blocks - Din Rail, Channel 281-3719-ND
CONN TERM BLK GROUND 6-16 AWG

CONN TERM BLK GROUND 6-16 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller - 14C0089 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
14C0089
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller 14C0089
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3719-ND 14C0089
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PBE Turret Terminal Board - 609-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 1
Body Material Phenolic, XP
View Details