Weidmuller 600V 50A Electronic Connector 1746760000

Description
2 POS Feed-Through Terminal Block, 600V, 50A, ST, DIN Rail Product overview: 1746760000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 50A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1746760000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 POS Feed-Through Terminal Block, 600V, 50A, ST, DIN Rail Product overview: 1746760000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 50A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1746760000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 50A Electronic Connector
369-1746760000
600V 50A Electronic Connector 369-1746760000
2 POS Feed-Through Terminal Block, 600V, 50A, ST, DIN Rail Product overview: 1746760000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 50A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1746760000 can be used for catalog matching and distributor lookup.

2 POS Feed-Through Terminal Block, 600V, 50A, ST, DIN Rail Product overview: 1746760000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 50A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-1746760000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 1000V Current - UL: 60 A Package: Bulk Terminal - Width: 10.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Push In, Spring
Current - IEC: 57 A
Voltage - IEC: 1000V
Current - UL: 60 A
Package: Bulk
Terminal - Width: 10.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Zdu 10 Bl Weidmuller - 14C0088 - Newark, An Avnet Company
Chicago, IL, United States
Zdu 10 Bl Weidmuller
14C0088
Zdu 10 Bl Weidmuller 14C0088
ZDU 10 BL

ZDU 10 BL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-1746760000 14C0088
Product Name 600V 50A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel Zdu 10 Bl Weidmuller
Termination CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details