CONN TERM BLK FEED THRU 6-16 AWG
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1746750000 | 281-3683-ND | 3354158 | 14C0087 |
| Product Name | ZDU 10 BEIGE R20, A, V24 | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller |
| Termination Options | Spring Clamp | Clamp | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Terminal Block Type | Single Feed Through | |||
| North American | 6 to 16 AWG | 16 to 6 AWG |