Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1746750000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 1000V Package: Bulk Terminal - Width: 10.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 1000V Package: Bulk Terminal - Width: 10.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 1000V Package: Bulk Terminal - Width: 10.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 2
Termination Style: Push In, Spring
Current - IEC: 57 A
Voltage - IEC: 1000V
Package: Bulk
Terminal - Width: 10.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
60A Electronic Connector
368-1746750000
60A Electronic Connector 368-1746750000
Conn Feed-Through Terminal Block 2 POS Tension Clamp ST T DIN Rail 60A Product overview: 1746750000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1746750000 can be used for catalog matching and distributor lookup.

Conn Feed-Through Terminal Block 2 POS Tension Clamp ST T DIN Rail 60A Product overview: 1746750000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1746750000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 368-1746750000
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel 60A Electronic Connector
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Din Socket 5Pole Panel Mount Schurter - 50H2537 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details