Weidmuller Insert, Plug, 16Pos, Size 6, Clamp; Product Range Weidmuller 1745840000

Description
INSERT, PLUG, 16POS, SIZE 6, CLAMP; Product Range:HE Series; No. of Contacts:16Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:12AWG; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, 16POS, SIZE 6, CLAMP; Product Range:HE Series; No. of Contacts:16Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:12AWG; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 16Pos, Size 6, Clamp; Product Range Weidmuller - 11J6563 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 16Pos, Size 6, Clamp; Product Range Weidmuller
11J6563
Insert, Plug, 16Pos, Size 6, Clamp; Product Range Weidmuller 11J6563
INSERT, PLUG, 16POS, SIZE 6, CLAMP; Product Range:HE Series; No. of Contacts:16Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:12AWG; Contact Gender:Pin RoHS Compliant: Yes

INSERT, PLUG, 16POS, SIZE 6, CLAMP; Product Range:HE Series; No. of Contacts:16Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:12AWG; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 11J6563
Product Name Insert, Plug, 16Pos, Size 6, Clamp; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 606538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5
View Details