Weidmuller Connectors,Interconnects 1745780000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Active Connector Type: Receptacle, Push-In and Insert Gender: Receptacle Number of Positions: 5 Termination Style: PC Pin, Solder Lug Voltage Rating: 600V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Active Connector Type: Receptacle, Push-In and Insert Gender: Receptacle Number of Positions: 5 Termination Style: PC Pin, Solder Lug Voltage Rating: 600V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Active Connector Type: Receptacle, Push-In and Insert Gender: Receptacle Number of Positions: 5 Termination Style: PC Pin, Solder Lug Voltage Rating: 600V Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Active
Connector Type: Receptacle, Push-In and Insert
Gender: Receptacle
Number of Positions: 5
Termination Style: PC Pin, Solder Lug
Voltage Rating: 600V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Rack And Panel Connector, 16 Contact(S), Female, Socket Weidmuller - 10AK0987 - Newark, An Avnet Company
Chicago, IL, United States
Rack And Panel Connector, 16 Contact(S), Female, Socket Weidmuller
10AK0987
Rack And Panel Connector, 16 Contact(S), Female, Socket Weidmuller 10AK0987
RACK AND PANEL CONNECTOR, 16 CONTACT(S), FEMALE, SOCKET

RACK AND PANEL CONNECTOR, 16 CONTACT(S), FEMALE, SOCKET

Supplier's Site
Lug/Connector - 79191810 - Radwell International
Willingboro, NJ, United States
Lug/Connector
79191810
Lug/Connector 79191810
HEAVY DUTY CONNECTOR, RECEPTACLE, 16+PE SIGNAL, HE SERIES, INSERT, 16 CONTACTS. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONNECTOR, RECEPTACLE, 16+PE SIGNAL, HE SERIES, INSERT, 16 CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10AK0987 79191810
Product Name Connectors,Interconnects Rack And Panel Connector, 16 Contact(S), Female, Socket Weidmuller Lug/Connector
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products