Weidmuller Cover Hood, Pbt, 6Pole; For Use With Weidmuller 1745610000

Description
COVER HOOD, PBT, 6POLE; For Use With:Weidmuller OMNIMATE Signal Terminal Blocks; Accessory Type:Cover Hood; Product Range:- RoHS Compliant: No
Datasheet
Description
COVER HOOD, PBT, 6POLE; For Use With:Weidmuller OMNIMATE Signal Terminal Blocks; Accessory Type:Cover Hood; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover Hood, Pbt, 6Pole; For Use With Weidmuller - 14C0056 - Newark, An Avnet Company
Chicago, IL, United States
Cover Hood, Pbt, 6Pole; For Use With Weidmuller
14C0056
Cover Hood, Pbt, 6Pole; For Use With Weidmuller 14C0056
COVER HOOD, PBT, 6POLE; For Use With:Weidmuller OMNIMATE Signal Terminal Blocks; Accessory Type:Cover Hood; Product Range:- RoHS Compliant: No

COVER HOOD, PBT, 6POLE; For Use With:Weidmuller OMNIMATE Signal Terminal Blocks; Accessory Type:Cover Hood; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 14C0056
Product Name Cover Hood, Pbt, 6Pole; For Use With Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

2+24 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
SB ® 50 DUST COVER-RED-2 - 134G1 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 709-153 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 5.24 inch (133 mm)
View Details
3 suppliers
D Sub Backshells - 339899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details