Weidmuller DIN Rail Terminal Blocks 1745230000

Description
Weidmüller 1745230000
Request a Quote Datasheet
Description
Weidmüller 1745230000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3354164 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3354164
DIN Rail Terminal Blocks 3354164
Weidmüller 1745230000

Weidmüller 1745230000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3707-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3707-ND
Terminal Blocks - Din Rail, Channel 281-3707-ND
CONN TERM BLK FEED THRU 4-14 AWG

CONN TERM BLK FEED THRU 4-14 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Weidmuller - 14C0048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Weidmuller
14C0048
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Weidmuller 14C0048
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3354164 281-3707-ND 14C0048
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 14 AWG 14 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
Contact elements - Contact element EF - (N) - EF10F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details