Weidmuller Standard Terminal Blocks 1739650000

Description
Weidmüller 1739650000
Request a Quote Datasheet
Description
Weidmüller 1739650000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 577906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
577906
Standard Terminal Blocks 577906
Weidmüller 1739650000

Weidmüller 1739650000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3765-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3765-ND
Terminal Blocks - Din Rail, Channel 281-3765-ND
CONN TERM BLK GROUND 2-12 AWG

CONN TERM BLK GROUND 2-12 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller - 13C9933 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
13C9933
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller 13C9933
DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 577906 281-3765-ND 13C9933
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
Operating Temperature -5 C (23 F)
Body Material Wemid
Termination Options Spring Clamp
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers