Weidmuller Terminal Blocks - Din Rail, Channel 1730940000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4707-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4707-ND
Terminal Blocks - Din Rail, Channel 281-4707-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263114 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263114
DIN Rail Terminal Blocks 8263114
Weidmüller 1730940000

Weidmüller 1730940000

Supplier's Site
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 20C2334 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
20C2334
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 20C2334
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4707-ND 8263114 20C2334
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 12 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-10D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7696-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details