Weidmuller Pin Header, 20 Position, 3.5Mm; Gender Weidmuller 1729660000

Description
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet
Description
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller - 13C9880 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller
13C9880
Pin Header, 20 Position, 3.5Mm; Gender Weidmuller 13C9880
PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

PIN HEADER, 20 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9880
Product Name Pin Header, 20 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details