Weidmuller S2L 3.50/06/180F 3.5Sn Bk Bx Rohs Compliant Weidmuller 1729590000

Description
S2L 3.50/06/180F 3.5SN BK BX ROHS COMPLIANT: YES
Datasheet
Description
S2L 3.50/06/180F 3.5SN BK BX ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S2L 3.50/06/180F 3.5Sn Bk Bx Rohs Compliant Weidmuller - 84AC3495 - Newark, An Avnet Company
Chicago, IL, United States
S2L 3.50/06/180F 3.5Sn Bk Bx Rohs Compliant Weidmuller
84AC3495
S2L 3.50/06/180F 3.5Sn Bk Bx Rohs Compliant Weidmuller 84AC3495
S2L 3.50/06/180F 3.5SN BK BX ROHS COMPLIANT: YES

S2L 3.50/06/180F 3.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller - 13C9873 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
13C9873
Pin Header, 6 Position, 3.5Mm; Gender Weidmuller 13C9873
PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

PIN HEADER, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3495 13C9873
Product Name S2L 3.50/06/180F 3.5Sn Bk Bx Rohs Compliant Weidmuller Pin Header, 6 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details