Weidmuller Pin Header, 16 Position, 3.5Mm; Gender Weidmuller 1729000000

Description
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller - 13C9863 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller
13C9863
Pin Header, 16 Position, 3.5Mm; Gender Weidmuller 13C9863
PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9863
Product Name Pin Header, 16 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details