Weidmuller Pin Header, 24 Position, 3.5Mm; Gender Weidmuller 1728720000

Description
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller - 13C9856 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller
13C9856
Pin Header, 24 Position, 3.5Mm; Gender Weidmuller 13C9856
PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 24 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:10A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9856
Product Name Pin Header, 24 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details